IEC - International Electrotechnical Commission - ISO/IEC 9075-9:2016

Information technology - Database languages - SQL - Part 9: Management of External Data (SQL/MED)

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 14 December 2016
Status: revised
Page Count: 471
ICS Code (Languages used in information technology): 35.060
abstract:

ISO/IEC 9075-9:2016 defines extensions to Database Language SQL to support management of external data through the use of foreign-data wrappers and datalink types.

Document History

June 1, 2023
Information technology - Database languages SQL - Part 9: Management of External Data (SQL/MED)
ISO/IEC 9075-9:2023 defines extensions to Database Language SQL to support management of external data through the use of foreign-data wrappers and datalink types.
Corrigendum 2 - Information technology - Database languages - SQL - Part 9: Management of External Data (SQL/MED)
A description is not available for this item.
Corrigendum 1 - Information technology - Database languages - SQL - Part 9: Management of External Data (SQL/MED)
A description is not available for this item.
ISO/IEC 9075-9:2016
December 14, 2016
Information technology - Database languages - SQL - Part 9: Management of External Data (SQL/MED)
ISO/IEC 9075-9:2016 defines extensions to Database Language SQL to support management of external data through the use of foreign-data wrappers and datalink types.
Corrigendum 1 - Information technology -- Database languages -- SQL -- Part 9: Management of External Data (SQL/MED) -
A description is not available for this item.
July 17, 2008
Information technology -- Database languages -- SQL -- Part 9: Management of External Data (SQL/MED)
ISO/IEC 9075 defines the SQL language. The scope of the SQL language is the definition of data structure and the operations on data stored in that structure. ISO/IEC 9075-1:2008, ISO/IEC 9075-2:2008...
December 15, 2003
Information technology -- Database languages -- SQL -- Part 9: Management of External Data (SQL/MED)
ISO/IEC 9075 defines the SQL language. The scope of the SQL language is the definition of data structure and the operations on data stored in that structure. Parts 1, 2 and 11 encompass the minimum...
Advertisement