IEC - International Electrotechnical Commission - ISO/IEC 9075-9:2003
Information technology -- Database languages -- SQL -- Part 9: Management of External Data (SQL/MED)
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 15 December 2003 |
| Status: | revised |
| Page Count: | 481 |
| ICS Code (Languages used in information technology): | 35.060 |
abstract:
ISO/IEC 9075 defines the SQL language. The scope of the SQL language is the definition of data structure and the operations on data stored in that structure. Parts 1, 2 and 11 encompass the... View More
Document History
June 1, 2023
Information technology - Database languages SQL - Part 9: Management of External Data (SQL/MED)
ISO/IEC 9075-9:2023 defines extensions to Database Language SQL to support management of external data through the use of foreign-data wrappers and datalink types.
June 24, 2022
Corrigendum 2 - Information technology - Database languages - SQL - Part 9: Management of External Data (SQL/MED)
A description is not available for this item.
August 13, 2019
Corrigendum 1 - Information technology - Database languages - SQL - Part 9: Management of External Data (SQL/MED)
A description is not available for this item.
December 14, 2016
Information technology - Database languages - SQL - Part 9: Management of External Data (SQL/MED)
ISO/IEC 9075-9:2016 defines extensions to Database Language SQL to support management of external data through the use of foreign-data wrappers and datalink types.
June 1, 2010
Corrigendum 1 - Information technology -- Database languages -- SQL -- Part 9: Management of External Data (SQL/MED) -
A description is not available for this item.
July 17, 2008
Information technology -- Database languages -- SQL -- Part 9: Management of External Data (SQL/MED)
ISO/IEC 9075 defines the SQL language. The scope of the SQL language is the definition of data structure and the operations on data stored in that structure. ISO/IEC 9075-1:2008, ISO/IEC 9075-2:2008...
ISO/IEC 9075-9:2003
December 15, 2003
Information technology -- Database languages -- SQL -- Part 9: Management of External Data (SQL/MED)
ISO/IEC 9075 defines the SQL language. The scope of the SQL language is the definition of data structure and the operations on data stored in that structure. Parts 1, 2 and 11 encompass the minimum...