IEC - International Electrotechnical Commission - IEC 60404-7:1982
Magnetic materials. Part 7: Method of measurement of the coercivity of magnetic materials in an open magnetic circuit
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1982 |
| Status: | revised |
| Page Count: | 17 |
| ICS Code (Magnetic materials): | 29.030 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
abstract:
Applies to magnetic materials having a coercivity up to 500 kA/m. Specifies the method of measurement of the coercivity of magnetic materials in an open circuit.
Document History
January 16, 2019
Magnetic materials - Part 7: Method of measurement of the coercivity (up to 160 kA/m) of magnetic materials in an open magnetic circuit
IEC 60404-7:2019 specifies a method of measurement of the coercivity of magnetic materials in an open magnetic circuit. This document is applicable to all magnetic materials with coercivities from...
IEC 60404-7:1982
January 1, 1982
Magnetic materials. Part 7: Method of measurement of the coercivity of magnetic materials in an open magnetic circuit
Applies to magnetic materials having a coercivity up to 500 kA/m. Specifies the method of measurement of the coercivity of magnetic materials in an open circuit.