IEC - International Electrotechnical Commission - IEC 60404-7:2019
Magnetic materials - Part 7: Method of measurement of the coercivity (up to 160 kA/m) of magnetic materials in an open magnetic circuit
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 16 January 2019 |
| Status: | published |
| Page Count: | 34 |
| ICS Code (Magnetic materials): | 29.030 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
abstract:
IEC 60404-7:2019 specifies a method of measurement of the coercivity of magnetic materials in an open magnetic circuit. This document is applicable to all magnetic materials with coercivities from... View More
Document History
IEC 60404-7:2019
January 16, 2019
Magnetic materials - Part 7: Method of measurement of the coercivity (up to 160 kA/m) of magnetic materials in an open magnetic circuit
IEC 60404-7:2019 specifies a method of measurement of the coercivity of magnetic materials in an open magnetic circuit. This document is applicable to all magnetic materials with coercivities from...
January 1, 1982
Magnetic materials. Part 7: Method of measurement of the coercivity of magnetic materials in an open magnetic circuit
Applies to magnetic materials having a coercivity up to 500 kA/m. Specifies the method of measurement of the coercivity of magnetic materials in an open circuit.