IEC - International Electrotechnical Commission - IEC 60118-9:1985
Hearing aids. Part 9: Methods of measurement of characteristics of hearing aids with bone vibrator output
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1985 |
| Status: | revised |
| Page Count: | 23 |
| ICS Code (Electroacoustics): | 17.140.50 |
abstract:
Defines a method of expressing the input/output ratio as an acousto-mechanical sensitivity level measured on a mechanical coupler according to the second edition of IEC 60373. Provides a suitable... View More
Document History
September 16, 2019
Electroacoustics - Hearing aids - Part 9: Methods of measurement of the performance characteristics of bone conduction hearing aids
IEC 60118-9:2019 specifies methods for the measurement of bone conduction hearing aid characteristics. The methods described will produce a suitable basis for the exchange of information or for...
IEC 60118-9:1985
January 1, 1985
Hearing aids. Part 9: Methods of measurement of characteristics of hearing aids with bone vibrator output
Defines a method of expressing the input/output ratio as an acousto-mechanical sensitivity level measured on a mechanical coupler according to the second edition of IEC 60373. Provides a suitable...