IEC - International Electrotechnical Commission - IEC 60118-9:2019

Electroacoustics - Hearing aids - Part 9: Methods of measurement of the performance characteristics of bone conduction hearing aids

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 16 September 2019
Status: published
Page Count: 54
ICS Code (Electroacoustics): 17.140.50
abstract:

IEC 60118-9:2019 specifies methods for the measurement of bone conduction hearing aid characteristics.
The methods described will produce a suitable basis for the exchange of information or... View More

Document History

IEC 60118-9:2019
September 16, 2019
Electroacoustics - Hearing aids - Part 9: Methods of measurement of the performance characteristics of bone conduction hearing aids
IEC 60118-9:2019 specifies methods for the measurement of bone conduction hearing aid characteristics. The methods described will produce a suitable basis for the exchange of information or for...
January 1, 1985
Hearing aids. Part 9: Methods of measurement of characteristics of hearing aids with bone vibrator output
Defines a method of expressing the input/output ratio as an acousto-mechanical sensitivity level measured on a mechanical coupler according to the second edition of IEC 60373. Provides a suitable...
Advertisement