IEC - International Electrotechnical Commission - IEC 61788-6:2011
Superconductivity - Part 6: Mechanical properties measurement - Room temperature tensile test of Cu/Nb-Ti composite superconductors
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 11 July 2011 |
| Status: | published |
| Page Count: | 66 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
| ICS Code (Superconductivity and conducting materials): | 29.050 |
| ICS Code (Mechanical testing of metals): | 77.040.10 |
abstract:
IEC 61788-6:2011 covers a test method detailing the tensile test procedures to be carried out on Cu/Nb-Ti superconductive composite wires at room temperature. This test is used to measure modulus... View More
Document History
IEC 61788-6:2011
July 11, 2011
Superconductivity - Part 6: Mechanical properties measurement - Room temperature tensile test of Cu/Nb-Ti composite superconductors
IEC 61788-6:2011 covers a test method detailing the tensile test procedures to be carried out on Cu/Nb-Ti superconductive composite wires at room temperature. This test is used to measure modulus of...
January 22, 2008
Superconductivity - Part 6: Mechanical properties measurement - Room temperature tensile test of Cu/Nb-Ti composite superconductors
This part of IEC 61788 covers a test method detailing the tensile test procedures to be carried out on Cu/Nb-Ti superconductive composite wires at room temperature. This test is used to measure...
December 14, 2000
Superconductivity - Part 6: Mechanical properties measurement - Room temperature tensile test of Cu/Nb-Ti composite superconductors
Covers a test method detailing the tensile test procedures to be carried out on Cu/Nb-Ti superconductive composite wires at room temperature. This test is used to measure modulus of elasticity, 0,2%...