IEC - International Electrotechnical Commission - IEC 61788-6:2000

Superconductivity - Part 6: Mechanical properties measurement - Room temperature tensile test of Cu/Nb-Ti composite superconductors

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 14 December 2000
Status: revised
Page Count: 17
ICS Code (Superconductivity and conducting materials): 29.050
ICS Code (Mechanical testing of metals): 77.040.10
abstract:

Covers a test method detailing the tensile test procedures to be carried out on Cu/Nb-Ti superconductive composite wires at room temperature.

This test is used to measure modulus of... View More

Document History

July 11, 2011
Superconductivity - Part 6: Mechanical properties measurement - Room temperature tensile test of Cu/Nb-Ti composite superconductors
IEC 61788-6:2011 covers a test method detailing the tensile test procedures to be carried out on Cu/Nb-Ti superconductive composite wires at room temperature. This test is used to measure modulus of...
January 22, 2008
Superconductivity - Part 6: Mechanical properties measurement - Room temperature tensile test of Cu/Nb-Ti composite superconductors
This part of IEC 61788 covers a test method detailing the tensile test procedures to be carried out on Cu/Nb-Ti superconductive composite wires at room temperature. This test is used to measure...
IEC 61788-6:2000
December 14, 2000
Superconductivity - Part 6: Mechanical properties measurement - Room temperature tensile test of Cu/Nb-Ti composite superconductors
Covers a test method detailing the tensile test procedures to be carried out on Cu/Nb-Ti superconductive composite wires at room temperature. This test is used to measure modulus of elasticity, 0,2%...
Advertisement