IEC - International Electrotechnical Commission - IEC 61300-2-6:2010

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-6: Tests - Tensile strength of coupling mechanism

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 9 December 2010
Status: revised
Page Count: 16
ICS Code (Fibre optic interconnecting devices): 33.180.20
abstract:

IEC 61300-2-6:2010 describes a test to ensure that the coupling mechanism of a connector set or connector and device combination will withstand the axial loads likely to be applied during normal... View More

Document History

November 23, 2023
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-6: Tests - Tensile strength of coupling mechanism
IEC 61300-2-6:2023 is available as IEC 61300-2-6:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
November 23, 2023
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-6: Tests - Tensile strength of coupling mechanism
IEC 61300-2-6:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 61300-2-6:2010
December 9, 2010
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-6: Tests - Tensile strength of coupling mechanism
IEC 61300-2-6:2010 describes a test to ensure that the coupling mechanism of a connector set or connector and device combination will withstand the axial loads likely to be applied during normal...
July 25, 1995
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-6: Tests - Tensile strength of coupling mechanism
A description is not available for this item.
Advertisement