IEC - International Electrotechnical Commission - IEC 61300-2-6:2023 RLV

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-6: Tests - Tensile strength of coupling mechanism

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 23 November 2023
Status: published
Page Count: 31
ICS Code (Fibre optic interconnecting devices): 33.180.20
abstract:

IEC 61300-2-6:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to... View More

Document History

November 23, 2023
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-6: Tests - Tensile strength of coupling mechanism
IEC 61300-2-6:2023 is available as IEC 61300-2-6:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
IEC 61300-2-6:2023 RLV
November 23, 2023
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-6: Tests - Tensile strength of coupling mechanism
IEC 61300-2-6:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
December 9, 2010
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-6: Tests - Tensile strength of coupling mechanism
IEC 61300-2-6:2010 describes a test to ensure that the coupling mechanism of a connector set or connector and device combination will withstand the axial loads likely to be applied during normal...
July 25, 1995
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-6: Tests - Tensile strength of coupling mechanism
A description is not available for this item.
Advertisement