IEC - International Electrotechnical Commission - IEC 61479:2001/AMD1:2002

Amendment 1 - Live working - Flexible conductor covers (line hoses) of insulating material

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 8 May 2002
Status: published
Page Count: 3
ICS Code (Protection against electric shock. Live working): 13.260
ICS Code (Power transmission and distribution lines): 29.240.20
ICS Code (Other electrical equipment for working in special conditions): 29.260.99

Document History

Live working - Flexible conductor covers (line hoses) of insulating material
Is applicable to flexible insulating covers (line hoses) for the protection of workers from accidental contact with live or earthed electrical conductors and for the avoidance of short circuits...
IEC 61479:2001/AMD1:2002
May 8, 2002
Amendment 1 - Live working - Flexible conductor covers (line hoses) of insulating material
A description is not available for this item.
March 28, 2001
Live working - Flexible conductor covers (line hoses) of insulating material
Is applicable to flexible insulating covers (line hoses) for the protection of workers from accidental contact with live or earthed electrical conductors and for the avoidance of short circuits...
Advertisement