IEC - International Electrotechnical Commission - IEC 61479:2001+AMD1:2002 CSV

Live working - Flexible conductor covers (line hoses) of insulating material

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 26 June 2002
Status: published
Page Count: 75
ICS Code (Protection against electric shock. Live working): 13.260
ICS Code (Power transmission and distribution lines): 29.240.20
ICS Code (Other electrical equipment for working in special conditions): 29.260.99
abstract:

Is applicable to flexible insulating covers (line hoses) for the protection of workers from accidental contact with live or earthed electrical conductors and for the avoidance of short circuits... View More

Document History

IEC 61479:2001+AMD1:2002 CSV
June 26, 2002
Live working - Flexible conductor covers (line hoses) of insulating material
Is applicable to flexible insulating covers (line hoses) for the protection of workers from accidental contact with live or earthed electrical conductors and for the avoidance of short circuits...
Amendment 1 - Live working - Flexible conductor covers (line hoses) of insulating material
A description is not available for this item.
March 28, 2001
Live working - Flexible conductor covers (line hoses) of insulating material
Is applicable to flexible insulating covers (line hoses) for the protection of workers from accidental contact with live or earthed electrical conductors and for the avoidance of short circuits...
Advertisement