IEC - International Electrotechnical Commission - IEC 61967-4:2002

Integrated circuits - Measurement of electromagnetic emissions, 150 kHz to 1 GHz - Part 4: Measurement of conducted emissions, 1 ohm/150 ohm direct coupling method

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 30 April 2002
Status: revised
Page Count: 57
ICS Code (Integrated circuits. Microelectronics): 31.200
abstract:

Specifies a method to measure the conducted electromagnetic emission of integrated circuits by direct RF current measurement with a 1 ohm resistive probe and RF voltage measurement using a 150 ohm... View More

Document History

March 16, 2021
Integrated circuits - Measurement of electromagnetic emissions - Part 4: Measurement of conducted emissions - 1 ohm/150 ohm direct coupling method
IEC 61967-4:2021 is available as IEC 61967-4:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
March 16, 2021
Integrated circuits - Measurement of electromagnetic emissions - Part 4: Measurement of conducted emissions - 1 ohm/150 ohm direct coupling method
IEC 61967-4:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
Corrigendum 1 - Integrated circuits - Measurement of electromagnetic emissions, 150 kHz to 1 GHz - Part 4: Measurement of conducted emissions, 1 Ω/150 Ω direct coupling method
A description is not available for this item.
Integrated circuits - Measurement of electromagnetic emissions, 150 kHz to 1 GHz - Part 4: Measurement of conducted emissions - 1 Ω/150 Ω direct coupling method
Specifies a method to measure the conducted electromagnetic emission (EME) of integrated circuits by direct radio frequency (RF) current measurement with a 1 Ω resistive probe and RF voltage...
February 9, 2006
Amendment 1 - Integrated circuits - Measurement of electromagnetic emissions, 150 kHz to 1 GHz - Part 4: Measurement of conducted emissions - 1 Ω/150 Ω direct coupling method
A description is not available for this item.
IEC 61967-4:2002
April 30, 2002
Integrated circuits - Measurement of electromagnetic emissions, 150 kHz to 1 GHz - Part 4: Measurement of conducted emissions, 1 ohm/150 ohm direct coupling method
Specifies a method to measure the conducted electromagnetic emission of integrated circuits by direct RF current measurement with a 1 ohm resistive probe and RF voltage measurement using a 150 ohm...
Advertisement