IEC - International Electrotechnical Commission - IEC 60489-5:1987
Methods of measurement for radio equipment used in the mobile services. Part 5: Receivers employing single-sideband techniques (R3E, H3E or J3E)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 30 November 1987 |
| Status: | published |
| Page Count: | 158 |
| ICS Code (Receiving and transmitting equipment): | 33.060.20 |
| ICS Code (Radio relay and fixed satellite communications systems): | 33.060.30 |
abstract:
Deals with the definitions, the conditions and the methods of measurement used to ascertain the performance of receivers having audio-frequency bandwidths generally not exceeding 10 kHz for the... View More
Document History
IEC 60489-5:1987
November 30, 1987
Methods of measurement for radio equipment used in the mobile services. Part 5: Receivers employing single-sideband techniques (R3E, H3E or J3E)
Deals with the definitions, the conditions and the methods of measurement used to ascertain the performance of receivers having audio-frequency bandwidths generally not exceeding 10 kHz for the...
August 1, 1983
Amendment 1 - Methods of measurement for radio equipment used in the mobile services - Part 5: Receivers employing single-sideband techniques (A3A, A3H or A3J)
A description is not available for this item.
January 1, 1979
Methods of measurement for radio equipment used in the mobile services - Part 5: Receivers employing single-sideband techniques (A3A, A3H or A3J)
Deals with the definitions, the conditions and the methods of measurement used to ascertain the performance of receivers having audio-frequency bandwidths generally not exceeding 10 kHz for the...