IEC - International Electrotechnical Commission - IEC 60489-5:1979
Methods of measurement for radio equipment used in the mobile services - Part 5: Receivers employing single-sideband techniques (A3A, A3H or A3J)
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1979 |
| Status: | revised |
| Page Count: | 63 |
abstract:
Deals with the definitions, the conditions and the methods of measurement used to ascertain the performance of receivers having audio-frequency bandwidths generally not exceeding 10 kHz for the... View More
Document History
November 30, 1987
Methods of measurement for radio equipment used in the mobile services. Part 5: Receivers employing single-sideband techniques (R3E, H3E or J3E)
Deals with the definitions, the conditions and the methods of measurement used to ascertain the performance of receivers having audio-frequency bandwidths generally not exceeding 10 kHz for the...
August 1, 1983
Amendment 1 - Methods of measurement for radio equipment used in the mobile services - Part 5: Receivers employing single-sideband techniques (A3A, A3H or A3J)
A description is not available for this item.
IEC 60489-5:1979
January 1, 1979
Methods of measurement for radio equipment used in the mobile services - Part 5: Receivers employing single-sideband techniques (A3A, A3H or A3J)
Deals with the definitions, the conditions and the methods of measurement used to ascertain the performance of receivers having audio-frequency bandwidths generally not exceeding 10 kHz for the...