IEC - International Electrotechnical Commission - IEC 62217:2012

Polymeric HV insulators for indoor and outdoor use - General definitions, test methods and acceptance criteria

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 27 September 2012
Status: published
Page Count: 52
ICS Code (Insulators): 29.080.10
abstract:

IEC 62217:2012 is applicable to polymeric insulators whose insulating body consists of one or various organic materials. Polymeric insulators covered by this standard include both solid core and... View More

Document History

IEC 62217:2012
September 27, 2012
Polymeric HV insulators for indoor and outdoor use - General definitions, test methods and acceptance criteria
IEC 62217:2012 is applicable to polymeric insulators whose insulating body consists of one or various organic materials. Polymeric insulators covered by this standard include both solid core and...
October 27, 2005
Polymeric insulators for indoor and outdoor use with a nominal voltage > 1 000 V - General definitions, test methods and acceptance criteria
This International Standard is applicable to polymeric insulators whose insulating body consists of one or various organic materials. Polymeric insulators covered by this standard include both solid...
Advertisement