IEC - International Electrotechnical Commission - IEC 62217:2005

Polymeric insulators for indoor and outdoor use with a nominal voltage > 1 000 V - General definitions, test methods and acceptance criteria

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 27 October 2005
Status: revised
Page Count: 33
ICS Code (Insulators): 29.080.10
abstract:

This International Standard is applicable to polymeric insulators whose insulating body consists of one or various organic materials. Polymeric insulators covered by this standard include both... View More

Document History

September 27, 2012
Polymeric HV insulators for indoor and outdoor use - General definitions, test methods and acceptance criteria
IEC 62217:2012 is applicable to polymeric insulators whose insulating body consists of one or various organic materials. Polymeric insulators covered by this standard include both solid core and...
IEC 62217:2005
October 27, 2005
Polymeric insulators for indoor and outdoor use with a nominal voltage > 1 000 V - General definitions, test methods and acceptance criteria
This International Standard is applicable to polymeric insulators whose insulating body consists of one or various organic materials. Polymeric insulators covered by this standard include both solid...
Advertisement