IEC - International Electrotechnical Commission - IEC 62282-2:2004

Fuel cell technologies - Part 2: Fuel cell modules

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 29 July 2004
Status: revised
Page Count: 77
ICS Code (Fuel cells): 27.070
abstract:

Provides the minimum requirements for safety and performance of fuel cell modules. Applies to fuel cell modules with the following electrolyte chemistry: alkaline; proton exchange membrane... View More

Document History

March 26, 2012
Fuel cell technologies - Part 2: Fuel cell modules
IEC 62282-2:2012 provides the minimum requirements for safety and performance of fuel cell modules; it applies to fuel cell modules with or without an enclosure which can be operated at significant...
Fuel cell technologies - Part 2: Fuel cell modules
Provides the minimum requirements for safety and performance of fuel cell modules. Applies to fuel cell modules with the following electrolyte chemistry: alkaline; proton exchange membrane (including...
February 20, 2007
Amendment 1 - Fuel cell technologies - Part 2: Fuel cell modules
A description is not available for this item.
IEC 62282-2:2004
July 29, 2004
Fuel cell technologies - Part 2: Fuel cell modules
Provides the minimum requirements for safety and performance of fuel cell modules. Applies to fuel cell modules with the following electrolyte chemistry: alkaline; proton exchange membrane (including...
Advertisement