IEC - International Electrotechnical Commission - IEC 62282-2:2004+AMD1:2007 CSV
Fuel cell technologies - Part 2: Fuel cell modules
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 29 March 2007 |
| Status: | revised |
| Page Count: | 77 |
| ICS Code (Fuel cells): | 27.070 |
abstract:
Provides the minimum requirements for safety and performance of fuel cell modules. Applies to fuel cell modules with the following electrolyte chemistry: alkaline; proton exchange membrane... View More
Document History
March 26, 2012
Fuel cell technologies - Part 2: Fuel cell modules
IEC 62282-2:2012 provides the minimum requirements for safety and performance of fuel cell modules; it applies to fuel cell modules with or without an enclosure which can be operated at significant...
IEC 62282-2:2004+AMD1:2007 CSV
March 29, 2007
Fuel cell technologies - Part 2: Fuel cell modules
Provides the minimum requirements for safety and performance of fuel cell modules. Applies to fuel cell modules with the following electrolyte chemistry: alkaline; proton exchange membrane (including...
February 20, 2007
Amendment 1 - Fuel cell technologies - Part 2: Fuel cell modules
A description is not available for this item.
July 29, 2004
Fuel cell technologies - Part 2: Fuel cell modules
Provides the minimum requirements for safety and performance of fuel cell modules. Applies to fuel cell modules with the following electrolyte chemistry: alkaline; proton exchange membrane (including...