IEC - International Electrotechnical Commission - IEC 60605-6:1997
Equipment reliability testing - Part 6: Tests for the validity of the constant failure rate or constant failure intensity assumptions
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 23 April 1997 |
| Status: | revised |
| Page Count: | 29 |
| ICS Code (Application of statistical methods): | 03.120.30 |
| ICS Code (Test conditions and procedures in general): | 19.020 |
| ICS Code (Characteristics and design of machines, apparatus, equipment): | 21.020 |
abstract:
Specifies procedures to verify the assumption of a constant failure rate or constant failure intensity as defined in IEC 60050(191). These procedures are applicable whenever it is necessary to... View More
Document History
May 15, 2007
Equipment reliability testing - Part 6: Tests for the validity and estimation of the constant failure rate and constant failure intensity
Specifies procedures to verify the assumption of a constant failure rate or constant failure intensity as defined in IEC 60050(191). These procedures are applicable whenever it is necessary to verify...
December 21, 2000
Corrigendum 1 - Equipment reliability testing - Part 6: Tests for the validity of the constant failure rate or constant failure intensity assumptions
A description is not available for this item.
IEC 60605-6:1997
April 23, 1997
Equipment reliability testing - Part 6: Tests for the validity of the constant failure rate or constant failure intensity assumptions
Specifies procedures to verify the assumption of a constant failure rate or constant failure intensity as defined in IEC 60050(191). These procedures are applicable whenever it is necessary to verify...
December 1, 1989
Corrigendum 1 - Amendment 1 - Equipment reliability testing - Part 6: Test for the validity of a constant failure rate assumption
A description is not available for this item.
August 15, 1989
Amendment 1 - Equipment reliability testing. Part 6: Test for the validity of a constant failure rate assumption.
A description is not available for this item.
October 15, 1986
Equipment reliability testing. Part 6: Test for the validity of a constant failure rate assumption.
Gives numerical methods for testing the statistical validity of the constant failure rate assumption, underlying the methods given in IEC 605-4 and 605-7. Gives recommendations for action if the...