IEC - International Electrotechnical Commission - IEC 60605-6:1986
Equipment reliability testing. Part 6: Test for the validity of a constant failure rate assumption.
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 15 October 1986 |
| Status: | revised |
| Page Count: | 15 |
| ICS Code (Application of statistical methods): | 03.120.30 |
| ICS Code (Test conditions and procedures in general): | 19.020 |
| ICS Code (Characteristics and design of machines, apparatus, equipment): | 21.020 |
abstract:
Gives numerical methods for testing the statistical validity of the constant failure rate assumption, underlying the methods given in IEC 605-4 and 605-7. Gives recommendations for action if the... View More
Document History
May 15, 2007
Equipment reliability testing - Part 6: Tests for the validity and estimation of the constant failure rate and constant failure intensity
Specifies procedures to verify the assumption of a constant failure rate or constant failure intensity as defined in IEC 60050(191). These procedures are applicable whenever it is necessary to verify...
December 21, 2000
Corrigendum 1 - Equipment reliability testing - Part 6: Tests for the validity of the constant failure rate or constant failure intensity assumptions
A description is not available for this item.
April 23, 1997
Equipment reliability testing - Part 6: Tests for the validity of the constant failure rate or constant failure intensity assumptions
Specifies procedures to verify the assumption of a constant failure rate or constant failure intensity as defined in IEC 60050(191). These procedures are applicable whenever it is necessary to verify...
December 1, 1989
Corrigendum 1 - Amendment 1 - Equipment reliability testing - Part 6: Test for the validity of a constant failure rate assumption
A description is not available for this item.
August 15, 1989
Amendment 1 - Equipment reliability testing. Part 6: Test for the validity of a constant failure rate assumption.
A description is not available for this item.
IEC 60605-6:1986
October 15, 1986
Equipment reliability testing. Part 6: Test for the validity of a constant failure rate assumption.
Gives numerical methods for testing the statistical validity of the constant failure rate assumption, underlying the methods given in IEC 605-4 and 605-7. Gives recommendations for action if the...