IEC - International Electrotechnical Commission - IEC 60906-2:1992

IEC system of plugs and socket-outlets for household and similar purposes - Part 2: Plugs and socket-outlets 15 A 125 V a.c.

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 14 October 1992
Status: revised
Page Count: 17
ICS Code (Plugs, socket-outlets, couplers): 29.120.30
abstract:

Applies to the IEC system of plugs and socket-outlets rated 15 A 125 V a.c. for household and similar purposes for the connection of equipment to distribution systems having nominal voltages... View More

Document History

May 12, 2011
IEC system of plugs and socket-outlets for household and similar purposes - Part 2: Plugs and socket-outlets 15 A 125 V a.c. and 20 A 125 V a.c.
IEC 60906-2:2011 applies to the IEC system of plugs and socket-outlets rated 15 A 125 V a.c. and 20 A 125 V a.c. for household and similar purposes, for the connection of equipment to distribution...
February 14, 1997
IEC system of plugs and socket-outlets for household and similar purposes - Part 2: Plugs and socket-outlets 15 A 125 V a.c.
Applies to the IEC system of plugs and socket-outlets rated 15 A 125 V a.c. for household and similar purposes for the connection of equipment to distribution systems having nominal voltages between...
IEC 60906-2:1992
October 14, 1992
IEC system of plugs and socket-outlets for household and similar purposes - Part 2: Plugs and socket-outlets 15 A 125 V a.c.
Applies to the IEC system of plugs and socket-outlets rated 15 A 125 V a.c. for household and similar purposes for the connection of equipment to distribution systems having nominal voltages between...
Advertisement