IEC - International Electrotechnical Commission - IEC 60906-2:1997
IEC system of plugs and socket-outlets for household and similar purposes - Part 2: Plugs and socket-outlets 15 A 125 V a.c.
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 14 February 1997 |
| Status: | revised |
| Page Count: | 19 |
| ICS Code (Plugs, socket-outlets, couplers): | 29.120.30 |
abstract:
Applies to the IEC system of plugs and socket-outlets rated 15 A 125 V a.c. for household and similar purposes for the connection of equipment to distribution systems having nominal voltages... View More
Document History
May 12, 2011
IEC system of plugs and socket-outlets for household and similar purposes - Part 2: Plugs and socket-outlets 15 A 125 V a.c. and 20 A 125 V a.c.
IEC 60906-2:2011 applies to the IEC system of plugs and socket-outlets rated 15 A 125 V a.c. and 20 A 125 V a.c. for household and similar purposes, for the connection of equipment to distribution...
IEC 60906-2:1997
February 14, 1997
IEC system of plugs and socket-outlets for household and similar
purposes - Part 2: Plugs and socket-outlets 15 A 125 V a.c.
Applies to the IEC system of plugs and socket-outlets rated 15 A 125 V a.c. for household and similar purposes for the connection of equipment to distribution systems having nominal voltages between...
October 14, 1992
IEC system of plugs and socket-outlets for household and similar purposes - Part 2: Plugs and socket-outlets 15 A 125 V a.c.
Applies to the IEC system of plugs and socket-outlets rated 15 A 125 V a.c. for household and similar purposes for the connection of equipment to distribution systems having nominal voltages between...