IEC - International Electrotechnical Commission - IEC 60269-4:1974
Low-voltage fuses Part 4: Supplementary requirements for fuse-links for the protection of semiconductor devices
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1974 |
| Status: | revised |
| Page Count: | 29 |
| ICS Code (Fuses and other overcurrent protection devices): | 29.120.50 |
abstract:
For application in equipment containing semiconductor devices for circuits up to 1000 V a.c. to circuits of nominal voltages up to 1500 V d.c.
Establishes characteristics of semiconductor... View More
Document History
August 12, 2016
Amendment 2 - Low-voltage fuses - Part 4: Supplementary requirements for fuse-links for the protection of semiconductor devices
A description is not available for this item.
August 12, 2016
Low-voltage fuses - Part 4: Supplementary requirements forfuse-links for the protection of semiconductor devices
IEC 60269-4:2009+A1:2012+A2:2016 This Part 4 supplements or modifies the corresonding clauses or subclauses of Part 1. Fuse-links for the protection of semiconductor devices shall comply with all...
May 16, 2012
Low-voltage fuses - Part 4: Supplementary requirements forfuse-links for the protection of semiconductor devices
IEC 60269-4:2009+A1:2012 This Part 4 supplements or modifies the corresonding clauses or subclauses of Part 1. Fuse-links for the protection of semiconductor devices shall comply with all...
May 16, 2012
Amendment 1 - Low-voltage fuses - Part 4: Supplementary requirements for fuse-links for the protection of semiconductor devices
A description is not available for this item.
May 28, 2009
Low-voltage fuses - Part 4: Supplementary requirements for fuse-links for the protection of semiconductor devices
IEC 60269-4:2009 is to be used in conjunction with IEC 60269-1. This Part 4 supplements or modifies the corresonding clauses or subclauses of Part 1. Fuse-links for the protection of semiconductor...
November 30, 2006
Low-voltage fuses - Part 4: Supplementary requirements for fuse-links for the protection of semiconductor devices
These supplementary requirements apply to fuse-links for application in equipment containing semiconductor devices for circuits of nominal voltages up to 1 000 V a.c. or 1 500 V d.c. and also, in so...
March 20, 2003
Corrigendum 1 to Amendment 2 - Low-voltage fuses. Part 4: Supplementary requirements for fuse-links for the protection of semiconductor devices
A description is not available for this item.
October 23, 2002
Amendment 2 - Low-voltage fuses. Part 4: Supplementary requirements for fuse-links for the protection of semiconductor devices
A description is not available for this item.
December 13, 1995
Amendment 1 - Low-voltage fuses. Part 4: Supplementary requirements for fuse-links for the protection of semiconductor devices
A description is not available for this item.
October 15, 1986
Low-voltage fuses. Part 4: Supplementary requirements for fuse-links for the protection of semiconductor devices
For application in equipment containing semiconductor devices for circuits up to 1000 V a.c. to circuits of nominal voltages up to 1500 V d.c. Establishes characteristics of semiconductor fuse-links...
January 1, 1980
Low-voltage fuses - Part 4: Supplementary requirements for fuse-links for the protection of semiconductor devices
A description is not available for this item.
IEC 60269-4:1974
January 1, 1974
Low-voltage fuses Part 4: Supplementary requirements for fuse-links for the protection of semiconductor devices
For application in equipment containing semiconductor devices for circuits up to 1000 V a.c. to circuits of nominal voltages up to 1500 V d.c. Establishes characteristics of semiconductor fuse-links...