IEC - International Electrotechnical Commission - IEC 60269-4:1986

Low-voltage fuses. Part 4: Supplementary requirements for fuse-links for the protection of semiconductor devices

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 15 October 1986
Status: revised
Page Count: 55
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
abstract:

For application in equipment containing semiconductor devices for circuits up to 1000 V a.c. to circuits of nominal voltages up to 1500 V d.c. Establishes characteristics of semiconductor... View More

Document History

August 12, 2016
Amendment 2 - Low-voltage fuses - Part 4: Supplementary requirements for fuse-links for the protection of semiconductor devices
A description is not available for this item.
Low-voltage fuses - Part 4: Supplementary requirements forfuse-links for the protection of semiconductor devices
IEC 60269-4:2009+A1:2012+A2:2016 This Part 4 supplements or modifies the corresonding clauses or subclauses of Part 1. Fuse-links for the protection of semiconductor devices shall comply with all...
Low-voltage fuses - Part 4: Supplementary requirements forfuse-links for the protection of semiconductor devices
IEC 60269-4:2009+A1:2012 This Part 4 supplements or modifies the corresonding clauses or subclauses of Part 1. Fuse-links for the protection of semiconductor devices shall comply with all...
Amendment 1 - Low-voltage fuses - Part 4: Supplementary requirements for fuse-links for the protection of semiconductor devices
A description is not available for this item.
May 28, 2009
Low-voltage fuses - Part 4: Supplementary requirements for fuse-links for the protection of semiconductor devices
IEC 60269-4:2009 is to be used in conjunction with IEC 60269-1. This Part 4 supplements or modifies the corresonding clauses or subclauses of Part 1. Fuse-links for the protection of semiconductor...
November 30, 2006
Low-voltage fuses - Part 4: Supplementary requirements for fuse-links for the protection of semiconductor devices
These supplementary requirements apply to fuse-links for application in equipment containing semiconductor devices for circuits of nominal voltages up to 1 000 V a.c. or 1 500 V d.c. and also, in so...
Corrigendum 1 to Amendment 2 - Low-voltage fuses. Part 4: Supplementary requirements for fuse-links for the protection of semiconductor devices
A description is not available for this item.
October 23, 2002
Amendment 2 - Low-voltage fuses. Part 4: Supplementary requirements for fuse-links for the protection of semiconductor devices
A description is not available for this item.
December 13, 1995
Amendment 1 - Low-voltage fuses. Part 4: Supplementary requirements for fuse-links for the protection of semiconductor devices
A description is not available for this item.
IEC 60269-4:1986
October 15, 1986
Low-voltage fuses. Part 4: Supplementary requirements for fuse-links for the protection of semiconductor devices
For application in equipment containing semiconductor devices for circuits up to 1000 V a.c. to circuits of nominal voltages up to 1500 V d.c. Establishes characteristics of semiconductor fuse-links...
January 1, 1980
Low-voltage fuses - Part 4: Supplementary requirements for fuse-links for the protection of semiconductor devices
A description is not available for this item.
January 1, 1974
Low-voltage fuses Part 4: Supplementary requirements for fuse-links for the protection of semiconductor devices
For application in equipment containing semiconductor devices for circuits up to 1000 V a.c. to circuits of nominal voltages up to 1500 V d.c. Establishes characteristics of semiconductor fuse-links...
Advertisement