IEC - International Electrotechnical Commission - IEC 60598-2-6:1979/AMD1:1987
Amendment 1 - Luminaires - Part 2-6: Particular requirements - Luminaires with built-in transformers for filament lamps
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 July 1987 |
| Status: | revised |
| Page Count: | 5 |
Document History
March 22, 2001
Interpretation sheet 1 - Luminaires - Part 2: Particular requirements - Section 6: Luminaires with built-in transformers for filament lamps
A description is not available for this item.
November 14, 1996
Amendment 1 - Luminaires - Part 2: Particular requirements - Section 6: Luminaires with built-in transformers for filament lamps
A description is not available for this item.
June 7, 1994
Luminaires - Part 2: Particular requirements - Section 6: Luminaires with built-in transformers for filament lamps
Specifies requirements for luminaires with built-in transformers for filament lamps, with supply voltages and output voltages not exceeding: - 1 000 V for class I and class II luminaires and - 250 V...
May 1, 1990
Amendment 2 - Luminaires - Part 2-6: Particular requirements - Luminaires with built-in transformers for filament lamps
A description is not available for this item.
IEC 60598-2-6:1979/AMD1:1987
July 1, 1987
Amendment 1 - Luminaires - Part 2-6: Particular requirements - Luminaires with built-in transformers for filament lamps
A description is not available for this item.
January 1, 1979
Luminaires - Part 2: Particular requirements - Section 6: Luminaires with built-in transformers for filament lamps
A description is not available for this item.