IEC - International Electrotechnical Commission - IEC 60598-2-6:1994/AMD1:1996

Amendment 1 - Luminaires - Part 2: Particular requirements - Section 6: Luminaires with built-in transformers for filament lamps

withdrawn
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 14 November 1996
Status: withdrawn
Page Count: 8
ICS Code (Luminaires): 29.140.40

Document History

Interpretation sheet 1 - Luminaires - Part 2: Particular requirements - Section 6: Luminaires with built-in transformers for filament lamps
A description is not available for this item.
IEC 60598-2-6:1994/AMD1:1996
November 14, 1996
Amendment 1 - Luminaires - Part 2: Particular requirements - Section 6: Luminaires with built-in transformers for filament lamps
A description is not available for this item.
June 7, 1994
Luminaires - Part 2: Particular requirements - Section 6: Luminaires with built-in transformers for filament lamps
Specifies requirements for luminaires with built-in transformers for filament lamps, with supply voltages and output voltages not exceeding: - 1 000 V for class I and class II luminaires and - 250 V...
Amendment 2 - Luminaires - Part 2-6: Particular requirements - Luminaires with built-in transformers for filament lamps
A description is not available for this item.
Amendment 1 - Luminaires - Part 2-6: Particular requirements - Luminaires with built-in transformers for filament lamps
A description is not available for this item.
January 1, 1979
Luminaires - Part 2: Particular requirements - Section 6: Luminaires with built-in transformers for filament lamps
A description is not available for this item.
Advertisement