IEC - International Electrotechnical Commission - IEC 61300-3-18:2005

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-18: Examinations and measurements - Keying accuracy of an angled endface connector

withdrawn
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 16 December 2005
Status: withdrawn
Page Count: 15
ICS Code (Fibre optic interconnecting devices): 33.180.20
abstract:

This part of IEC 61300 describes a method to measure the angular rotational misalignment of the ferrule mating surface of an angled endface connector and its design orientation angle with respect... View More

Document History

IEC 61300-3-18:2005
December 16, 2005
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-18: Examinations and measurements - Keying accuracy of an angled endface connector
This part of IEC 61300 describes a method to measure the angular rotational misalignment of the ferrule mating surface of an angled endface connector and its design orientation angle with respect to...
May 11, 1995
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-18: Examinations and measurements - Keying accuracy of an angled enfdface connector
A description is not available for this item.
Advertisement