IEC - International Electrotechnical Commission - IEC 61300-3-18:1995

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-18: Examinations and measurements - Keying accuracy of an angled enfdface connector

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 11 May 1995
Status: revised
Page Count: 11
ICS Code (Fibre optic interconnecting devices): 33.180.20

Document History

December 16, 2005
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-18: Examinations and measurements - Keying accuracy of an angled endface connector
This part of IEC 61300 describes a method to measure the angular rotational misalignment of the ferrule mating surface of an angled endface connector and its design orientation angle with respect to...
IEC 61300-3-18:1995
May 11, 1995
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-18: Examinations and measurements - Keying accuracy of an angled enfdface connector
A description is not available for this item.
Advertisement