IEC - International Electrotechnical Commission - IEC 60055:1936
IEC specification for tests on impregnated paper-insulated lead-covered cables for voltages of 10 kV to 66 kV
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1936 |
| Status: | revised |
| Page Count: | 13 |
| ICS Code (Cables): | 29.060.20 |
Document History
January 1, 1957
Recommendations for tests on impregnated paper-insulated metal-sheathed cables for voltages of 10 kV to 66 kV (excluding gas-pressure and oil-filled cables)
A description is not available for this item.
IEC 60055:1936
January 1, 1936
IEC specification for tests on impregnated paper-insulated lead-covered cables for voltages of 10 kV to 66 kV
A description is not available for this item.