IEC - International Electrotechnical Commission - IEC 60055:1957

Recommendations for tests on impregnated paper-insulated metal-sheathed cables for voltages of 10 kV to 66 kV (excluding gas-pressure and oil-filled cables)

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 January 1957
Status: revised
Page Count: 17
ICS Code (Cables): 29.060.20

Document History

IEC 60055:1957
January 1, 1957
Recommendations for tests on impregnated paper-insulated metal-sheathed cables for voltages of 10 kV to 66 kV (excluding gas-pressure and oil-filled cables)
A description is not available for this item.
January 1, 1936
IEC specification for tests on impregnated paper-insulated lead-covered cables for voltages of 10 kV to 66 kV
A description is not available for this item.
Advertisement