IEC - International Electrotechnical Commission - IEC 60126:1973

IEC reference coupler for the measurement of hearing aids using earphones coupled to the ear by means of ear inserts

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 January 1973
Status: replaced
Page Count: 17
ICS Code (Electroacoustics): 17.140.50
abstract:

Describes a coupler for loading the earphone with a specified acoustic impedance when determining the physical performance characteristics, in the frequency range 200 Hz to 5 000 Hz, of... View More

Document History

IEC 60126:1973
January 1, 1973
IEC reference coupler for the measurement of hearing aids using earphones coupled to the ear by means of ear inserts
Describes a coupler for loading the earphone with a specified acoustic impedance when determining the physical performance characteristics, in the frequency range 200 Hz to 5 000 Hz, of...
Corrigendum 1 - IEC reference coupler for the measurement of hearing aids using earphones coupled to the ear by means of ear inserts
A description is not available for this item.
January 1, 1961
IEC reference coupler for the measurement of hearing aids using earphones coupled to the ear by means of ear inserts
Describes a coupler for loading the earphone with a specified acoustic impedance when determining the physical performance characteristics, in the frequency range 200 Hz to 5 000 Hz, of...
Advertisement