IEC - International Electrotechnical Commission - IEC 60126:1961
IEC reference coupler for the measurement of hearing aids using earphones coupled to the ear by means of ear inserts
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1961 |
| Status: | revised |
| Page Count: | 13 |
| ICS Code (Electroacoustics): | 17.140.50 |
abstract:
Describes a coupler for loading the earphone with a specified acoustic impedance when determining the physical performance characteristics, in the frequency range 200 Hz to 5 000 Hz, of... View More
Document History
January 1, 1973
IEC reference coupler for the measurement of hearing aids using earphones coupled to the ear by means of ear inserts
Describes a coupler for loading the earphone with a specified acoustic impedance when determining the physical performance characteristics, in the frequency range 200 Hz to 5 000 Hz, of...
June 1, 1965
Corrigendum 1 - IEC reference coupler for the measurement of hearing aids using earphones coupled to the ear by means of ear inserts
A description is not available for this item.
IEC 60126:1961
January 1, 1961
IEC reference coupler for the measurement of hearing aids using earphones coupled to the ear by means of ear inserts
Describes a coupler for loading the earphone with a specified acoustic impedance when determining the physical performance characteristics, in the frequency range 200 Hz to 5 000 Hz, of...