IEC - International Electrotechnical Commission - IEC 60183:1984
Guide to the selection of high-voltage cables
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1984 |
| Status: | revised |
| Page Count: | 17 |
| ICS Code (Cables): | 29.060.20 |
abstract:
Gives guidance in the selection of the conductor size, insulation level and construction of cable to be used on three-phase alternating current systems operating at voltages exceeding 1 kV. Also... View More
Document History
January 14, 2015
Guidance for the selection of high-voltage A.C. cable systems
IEC 60183:2015 gives guidance in the selection of a.c. high-voltage cables and cable systems with extruded insulation and mainly to be used on three-phase alternating systems operating at voltages...
November 2, 1990
Amendment 1 - Guide to the selection of high-voltage cables
A description is not available for this item.
IEC 60183:1984
January 1, 1984
Guide to the selection of high-voltage cables
Gives guidance in the selection of the conductor size, insulation level and construction of cable to be used on three-phase alternating current systems operating at voltages exceeding 1 kV. Also...
January 1, 1965
Guide to the selection of high-voltage cables
Gives guidance in the selection of the conductor size, insulation level and construction of cable to be used on three-phase alternating current systems operating at voltages exceeding 1 kV. Also...