IEC - International Electrotechnical Commission - IEC 60183:1965

Guide to the selection of high-voltage cables

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 January 1965
Status: revised
Page Count: 17
ICS Code (Cables): 29.060.20
abstract:

Gives guidance in the selection of the conductor size, insulation level and construction of cable to be used on three-phase alternating current systems operating at voltages exceeding 1 kV. Also... View More

Document History

January 14, 2015
Guidance for the selection of high-voltage A.C. cable systems
IEC 60183:2015 gives guidance in the selection of a.c. high-voltage cables and cable systems with extruded insulation and mainly to be used on three-phase alternating systems operating at voltages...
November 2, 1990
Amendment 1 - Guide to the selection of high-voltage cables
A description is not available for this item.
January 1, 1984
Guide to the selection of high-voltage cables
Gives guidance in the selection of the conductor size, insulation level and construction of cable to be used on three-phase alternating current systems operating at voltages exceeding 1 kV. Also...
IEC 60183:1965
January 1, 1965
Guide to the selection of high-voltage cables
Gives guidance in the selection of the conductor size, insulation level and construction of cable to be used on three-phase alternating current systems operating at voltages exceeding 1 kV. Also...
Advertisement