IEC - International Electrotechnical Commission - IEC 60684-3-271:1998
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 271: Heat-shrinkable elastomer sleeving, flame retarded, fluid resistant, shrink ratio 2:1
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 11 June 1998 |
| Status: | revised |
| Page Count: | 21 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
abstract:
Gives the requirements for one type of heat-shrinkable, flame retarded, fluid resistant, elastomer sleeving with temperature index of 120 and a nominal shrink ratio of 2:1. This sleeving is... View More
Document History
June 21, 2011
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 271: Heat-shrinkable elastomer sleevings, flame retarded, fluid resistant, shrink ratio 2:1
IEC 60684-3-271:2011 gives the requirements for four types of heat-shrinkable, flame retarded, fluid resistant, elastomer sleevings, nominal shrink ratio of 2:1. - Type A: standard wall thickness for...
May 11, 2004
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 271: Heat-shrinkable elastomer sleeving, flame retarded, fluid resistant, shrink ratio 2:1
Gives the requirements for two types of heat-shrinkable, flame retarded, fluid resistant, elastomer sleevings, with a nominal shrink ratio of 2:1 for use at temperatures up to 120 C. Type A: Standard...
IEC 60684-3-271:1998
June 11, 1998
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 271: Heat-shrinkable elastomer sleeving, flame retarded, fluid resistant, shrink ratio 2:1
Gives the requirements for one type of heat-shrinkable, flame retarded, fluid resistant, elastomer sleeving with temperature index of 120 and a nominal shrink ratio of 2:1. This sleeving is normally...