IEC - International Electrotechnical Commission - IEC 60684-3-271:2004

Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 271: Heat-shrinkable elastomer sleeving, flame retarded, fluid resistant, shrink ratio 2:1

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 11 May 2004
Status: revised
Page Count: 21
ICS Code (Plastics and rubber insulating materials): 29.035.20
abstract:

Gives the requirements for two types of heat-shrinkable, flame retarded, fluid resistant, elastomer sleevings, with a nominal shrink ratio of 2:1 for use at temperatures up to 120 C.

Type... View More

Document History

June 21, 2011
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 271: Heat-shrinkable elastomer sleevings, flame retarded, fluid resistant, shrink ratio 2:1
IEC 60684-3-271:2011 gives the requirements for four types of heat-shrinkable, flame retarded, fluid resistant, elastomer sleevings, nominal shrink ratio of 2:1. - Type A: standard wall thickness for...
IEC 60684-3-271:2004
May 11, 2004
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 271: Heat-shrinkable elastomer sleeving, flame retarded, fluid resistant, shrink ratio 2:1
Gives the requirements for two types of heat-shrinkable, flame retarded, fluid resistant, elastomer sleevings, with a nominal shrink ratio of 2:1 for use at temperatures up to 120 C. Type A: Standard...
June 11, 1998
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 271: Heat-shrinkable elastomer sleeving, flame retarded, fluid resistant, shrink ratio 2:1
Gives the requirements for one type of heat-shrinkable, flame retarded, fluid resistant, elastomer sleeving with temperature index of 120 and a nominal shrink ratio of 2:1. This sleeving is normally...
Advertisement