IEC - International Electrotechnical Commission - IEC 60587:1984
Test method for evaluating resistance to tracking and erosion of electrical insulating materials used under severe ambient conditions
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1984 |
| Status: | revised |
| Page Count: | 19 |
| ICS Code (Other standards related to electricity and magnetism): | 17.220.99 |
| ICS Code (Insulating materials in general): | 29.035.01 |
abstract:
Describes two test methods (constant tracking voltage and stepwise tracking voltage) for the evaluation of electrical insulating materials for use under severe ambient conditions and power... View More
Document History
March 30, 2022
Electrical insulating materials used under severe ambient conditions - Test methods for evaluating resistance to tracking and erosion
IEC 60587:2022 describes two test methods for the evaluation of electrical insulating materials for use under severe ambient conditions at power frequencies (45 Hz to 65 Hz) by the evaluation of the...
May 9, 2007
Electrical insulating materials used under severe ambient conditions - Test methods for evaluating resistance to tracking and erosion
IEC 60587:2007 describes two test methods for the evaluation of electrical insulating materials for use under severe ambient conditions at power frequencies (45 Hz to 65 Hz) by measurement of the...
IEC 60587:1984
January 1, 1984
Test method for evaluating resistance to tracking and erosion of electrical insulating materials used under severe ambient conditions
Describes two test methods (constant tracking voltage and stepwise tracking voltage) for the evaluation of electrical insulating materials for use under severe ambient conditions and power...
January 1, 1977
Test method for evaluating resistance to tracking and erosion of electrical insulating materials used under severe ambient conditions
Describes two test methods (constant tracking voltage and stepwise tracking voltage) for the evaluation of electrical insulating materials for use under severe ambient conditions and power...