IEC - International Electrotechnical Commission - IEC 60587:2022
Electrical insulating materials used under severe ambient conditions - Test methods for evaluating resistance to tracking and erosion
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 30 March 2022 |
| Status: | published |
| Page Count: | 36 |
| ICS Code (Other standards related to electricity and magnetism): | 17.220.99 |
| ICS Code (Insulating materials in general): | 29.035.01 |
abstract:
IEC 60587:2022 describes two test methods for the evaluation of electrical insulating materials for use under severe ambient conditions at power frequencies (45 Hz to 65 Hz) by the evaluation of... View More
Document History
IEC 60587:2022
March 30, 2022
Electrical insulating materials used under severe ambient conditions - Test methods for evaluating resistance to tracking and erosion
IEC 60587:2022 describes two test methods for the evaluation of electrical insulating materials for use under severe ambient conditions at power frequencies (45 Hz to 65 Hz) by the evaluation of the...
May 9, 2007
Electrical insulating materials used under severe ambient conditions - Test methods for evaluating resistance to tracking and erosion
IEC 60587:2007 describes two test methods for the evaluation of electrical insulating materials for use under severe ambient conditions at power frequencies (45 Hz to 65 Hz) by measurement of the...
January 1, 1984
Test method for evaluating resistance to tracking and erosion of electrical insulating materials used under severe ambient conditions
Describes two test methods (constant tracking voltage and stepwise tracking voltage) for the evaluation of electrical insulating materials for use under severe ambient conditions and power...
January 1, 1977
Test method for evaluating resistance to tracking and erosion of electrical insulating materials used under severe ambient conditions
Describes two test methods (constant tracking voltage and stepwise tracking voltage) for the evaluation of electrical insulating materials for use under severe ambient conditions and power...