IEEE - Institute of Electrical and Electronics Engineers, Inc. - P1871.1/D5, Aug 2014
IEEE Recommended Practice for Using IEEE 1671.2(TM) Instrument Description Templates for Describing Synthetic Instrumentation for Classes of Instruments such as Waveform Generators, Digitizers, External Oscillators, and Up and Down Converters
archived approved draft
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 10 February 2015 |
| Status: | archived approved draft |
| Page(s): | 1 - 176 |
| ISBN (Online): | 978-0-7381-9343-4 |
Standard:
Instrument Description templates, compliant with IEEE Std 1671.2-2012, that providers of synthetic instruments should use to describe waveform generators, digitizers, external local oscillators,... View More
Document History
P1871.1/D5, Aug 2014
February 10, 2015
IEEE Recommended Practice for Using IEEE 1671.2(TM) Instrument Description Templates for Describing Synthetic Instrumentation for Classes of Instruments such as Waveform Generators, Digitizers, External Oscillators, and Up and Down Converters
Instrument Description templates, compliant with IEEE Std 1671.2-2012, that providers of synthetic instruments should use to describe waveform generators, digitizers, external local oscillators, and...
February 10, 2015
IEEE Recommended Practice for Using IEEE 1671.2(TM) Instrument Description Templates for Describing Synthetic Instrumentation for Classes of Instruments such as Waveform Generators, Digitizers, External Oscillators, and Up and Down Converters
This recommended practice provides Instrument Description templates, compliant with IEEE 1671.2, that providers of synthetic instruments should use to describe waveform generators, digitizers,...
December 14, 2014
IEEE Approved Draft Recommended Practice for Using IEEE 1671.2 Instrument Description Templates for Describing Synthetic Instrumentation for Classes of Instruments Such as Waveform Generators, Digitizers, External Oscillators, and Up & Down Converters
This recommended practice provides Instrument Description templates which are compliant with IEEE Std 1671.2-2012, that providers of synthetic instruments should use to describe waveform generators,...
September 19, 2014
IEEE Draft Recommended Practice for Using IEEE 1671.2 Instrument Description Templates for Describing Synthetic Instrumentation for Classes of Instruments Such as Waveform Generators, Digitizers, External Oscillators, and Up & Down Converters
This recommended practice provides Instrument Description templates which are compliant with IEEE Std 1671.2-2012, that providers of synthetic instruments should use to describe waveform generators,...