IEEE - Institute of Electrical and Electronics Engineers, Inc. - P1671.1/D4, Jun 2009
IEEE Draft Trial-Use Standard for Automatic Test Markup Language (ATML) for Exchanging Automatic Test Equipment and Test Information via XML, Exchanging Test Descriptions
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 2009 |
| Status: | inactive |
| ICS Code (IT applications in information, documentation and publishing): | 35.240.30 |
| ISBN (Electronic): | 978-1-5044-3088-3 |
Standard:
This document specifies an exchange format, using the eXtensible Markup Language (XML), for exchanging the test description information defining test performance, test conditions, diagnostic... View More
Document History
September 3, 2017
IEEE Draft Standard for Automatic Test Markup Language (ATML) Test Description
An exchange format, utilizing Extensible Markup Language (XML), for both the static description of unit under test (UUT), and the specific description of UUT instance information is defined in this...
January 1, 2017
IEEE Draft Standard for Automatic Test Markup Language (ATML) Test Description
This standard defines an exchange format, utilizing Extensible Markup Language (XML), for both the static description of unit under test (UUT), and the specific description of UUT instance...
December 11, 2009
IEEE Trial-Use Standard for Automatic Test Markup Language (ATML) for Exchanging Automatic Test Equipment and Test Information via XML: Exchanging Test Descriptions
This document specifies an exchange format, using the extensible markup language (XML), for exchanging the test description information defining test performance, test conditions, diagnostic...
December 11, 2009
IEEE Standard for Automatic Test Markup Language (ATML) for Exchanging Automatic Test Equipment and Test Information via XML: Exchanging Test Descriptions
This document specifies an exchange format, using the extensible Markup Language (XML), for exchanging the test description information defining test performance, test conditions, diagnostic...
P1671.1/D4, Jun 2009
January 1, 2009
IEEE Draft Trial-Use Standard for Automatic Test Markup Language (ATML) for Exchanging Automatic Test Equipment and Test Information via XML, Exchanging Test Descriptions
This document specifies an exchange format, using the eXtensible Markup Language (XML), for exchanging the test description information defining test performance, test conditions, diagnostic...
January 1, 2008
IEEE Draft Trial-Use Standard for Automatic Test Markup Language (ATML) for Exchanging Automatic Test Equipment and Test Information Via XML: Exchanging Test Descriptions (Revison of IEEE 1671-2006)
This document specifies an exchange format, using the eXtensible Markup Language (XML), for exchanging the test description information defining test performance, test conditions, diagnostic...