IEEE - Institute of Electrical and Electronics Engineers, Inc. - P649/D3
IEEE Draft Standard for Qualifying Class 1E Motor Control Centers for Nuclear Power Generating Stations
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 2006 |
| Status: | inactive |
| ICS Code (Motors): | 29.160.30 |
| ISBN (Electronic): | 978-1-5044-3210-8 |
Document History
December 29, 2006
IEEE Standard for Qualifying Class 1E Motor Control Centers for Nuclear Power Generating Stations
The basic principles, requirements, and methods for qualifying Class 1E motor control centers for both harsh and mild environment applications in nuclear power generating stations are described. In...
P649/D3
January 1, 2006
IEEE Draft Standard for Qualifying Class 1E Motor Control Centers for Nuclear Power Generating Stations
A description is not available for this item.
January 1, 1992
IEEE Standard for Qualifying Class 1E Motor Control Centers for Nuclear Power Generating Stations
The basic principles, requirements, and methods for qualifying Class 1E motor control centers for both harsh and mild environment applications in nuclear power generating stations are described. In...
October 28, 1980
IEEE Standard for Qualilfying Class 1E Motor Control Centers for Nuclear Power Generating Stations
The manufacturers and users of Class 1E motor control centers are required to provide assurance that such equipment will meet or exceed its specific performance requirements throughout its installed...