IEEE - Institute of Electrical and Electronics Engineers, Inc. - 649-2006
IEEE Standard for Qualifying Class 1E Motor Control Centers for Nuclear Power Generating Stations
active
-
Reaffirmed
,
Revision of
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 29 December 2006 |
| Status: | active |
| Page(s): | 1 - 30 |
| ICS Code (Motors): | 29.160.30 |
| ISBN (Online): | 978-0-7381-5287-5 |
| DOI: | 10.1109/IEEESTD.2006.283545 |
Regular:
The basic principles, requirements, and methods for qualifying Class 1E motor control centers for both harsh and mild environment applications in nuclear power generating stations are described.... View More
Standard:
The basic principles, requirements, and methods for qualifying Class 1E motor controlcenters for both harsh and mild environment applications in nuclear power generating stations aredescribed. In... View More
Document History
649-2006
December 29, 2006
IEEE Standard for Qualifying Class 1E Motor Control Centers for Nuclear Power Generating Stations
The basic principles, requirements, and methods for qualifying Class 1E motor control centers for both harsh and mild environment applications in nuclear power generating stations are described. In...
January 1, 2006
IEEE Draft Standard for Qualifying Class 1E Motor Control Centers for Nuclear Power Generating Stations
A description is not available for this item.
January 1, 1992
IEEE Standard for Qualifying Class 1E Motor Control Centers for Nuclear Power Generating Stations
The basic principles, requirements, and methods for qualifying Class 1E motor control centers for both harsh and mild environment applications in nuclear power generating stations are described. In...
October 28, 1980
IEEE Standard for Qualilfying Class 1E Motor Control Centers for Nuclear Power Generating Stations
The manufacturers and users of Class 1E motor control centers are required to provide assurance that such equipment will meet or exceed its specific performance requirements throughout its installed...