IEC - International Electrotechnical Commission - IEC 62541-13:2020
OPC Unified Architecture - Part 13: Aggregates
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 11 June 2020 |
| Status: | published |
| Page Count: | 222 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Multilayer applications): | 35.100.05 |
abstract:
IEC 62541-13:2020 is available as IEC 62541-13:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More
Document History
June 11, 2020
OPC Unified Architecture - Part 13: Aggregates
IEC 62541-13:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 62541-13:2020
June 11, 2020
OPC Unified Architecture - Part 13: Aggregates
IEC 62541-13:2020 is available as IEC 62541-13:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
March 25, 2015
OPC Unified Architecture - Part 13: Aggregates
IEC 62541-13:2015 is part of the overall OPC Unified Architecture specification series and defines the information model associated with Aggregates.