IEC - International Electrotechnical Commission - IEC 62541-13:2020 RLV

OPC Unified Architecture - Part 13: Aggregates

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 11 June 2020
Status: published
Page Count: 333
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Multilayer applications): 35.100.05
abstract:

IEC 62541-13:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to... View More

Document History

IEC 62541-13:2020 RLV
June 11, 2020
OPC Unified Architecture - Part 13: Aggregates
IEC 62541-13:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
June 11, 2020
OPC Unified Architecture - Part 13: Aggregates
IEC 62541-13:2020 is available as IEC 62541-13:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
March 25, 2015
OPC Unified Architecture - Part 13: Aggregates
IEC 62541-13:2015 is part of the overall OPC Unified Architecture specification series and defines the information model associated with Aggregates.
Advertisement