IEEE - Institute of Electrical and Electronics Engineers, Inc. - C57.12.25-1990

American National Standard for Transformers--Pad-Mounted, Compartmental-Type, Self-Cooled, Single-Phase Distribution Transformers with Separable Insulated High-Voltage Connectors: High Voltage (34 500 GrdY/19 920 Volts and Below) and Low-Voltage (240/120 Volts; 167 kVA and Smaller)

inactive
Buy Now
Organization: IEEE - Institute of Electrical and Electronics Engineers, Inc.
Publication Date: 30 November 2002
Status: inactive
Page(s): 1 - 12
ICS Code (Transformers. Reactors): 29.180
ISBN (Electronic): 978-0-7381-3630-1
DOI: 10.1109/IEEESTD.2002.8894763
Standard:

This standard covers certain electrical, dimensional, and mechanical characteristics, and takes into consideration certain safety features of single-phase, 60-Hz, mineral-oil-immersed,... View More

Document History

September 25, 2003
American National Standard for Transformers--Pad-Mounted, Compartmental-Type, Self-Cooled, Single-Phase Distribution Transformers with Separable Insulated High-Voltage Connectors: High Voltage (34 500 GrdY/19 920 Volts and Below) and Low-Voltage (240/120 Volts; 167 kVA and Smaller)
This standard covers certain electrical, dimensional, and mechanical characteristics, and takes into consideration certain safety features of single-phase, 60-Hz, mineral-oil-immersed, self-cooled,...
C57.12.25-1990
November 30, 2002
American National Standard for Transformers--Pad-Mounted, Compartmental-Type, Self-Cooled, Single-Phase Distribution Transformers with Separable Insulated High-Voltage Connectors: High Voltage (34 500 GrdY/19 920 Volts and Below) and Low-Voltage (240/120 Volts; 167 kVA and Smaller)
This standard covers certain electrical, dimensional, and mechanical characteristics, and takes into consideration certain safety features of single-phase, 60-Hz, mineral-oil-immersed, self-cooled,...
January 1, 1990
American National Standard for Transformers - Pad-Mounted, Compartmental-Type, Self-Cooled, Single-Phase Distribution Transformers With Separable Insulated High-Voltage Connectors; High Voltage, 34 500 Grdy/ 19 920 Volts and Below; Low Voltage, 240/120 Volts; 167 kVa and Smaller Requirements
A description is not available for this item.
Advertisement