IEEE - Institute of Electrical and Electronics Engineers, Inc. - C57.12.25-1990
American National Standard for Transformers - Pad-Mounted, Compartmental-Type, Self-Cooled, Single-Phase Distribution Transformers With Separable Insulated High-Voltage Connectors; High Voltage, 34 500 Grdy/ 19 920 Volts and Below; Low Voltage, 240/120 Volts; 167 kVa and Smaller Requirements
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 1990 |
| Status: | inactive |
| ICS Code (Transformers. Reactors): | 29.180 |
| ISBN (Electronic): | 978-0-7381-3630-1 |
| DOI: | 10.1109/IEEESTD.1990.82371 |
Document History
September 25, 2003
American National Standard for Transformers--Pad-Mounted, Compartmental-Type, Self-Cooled, Single-Phase Distribution Transformers with Separable Insulated High-Voltage Connectors: High Voltage (34 500 GrdY/19 920 Volts and Below) and Low-Voltage (240/120 Volts; 167 kVA and Smaller)
This standard covers certain electrical, dimensional, and mechanical characteristics, and takes into consideration certain safety features of single-phase, 60-Hz, mineral-oil-immersed, self-cooled,...
November 30, 2002
American National Standard for Transformers--Pad-Mounted, Compartmental-Type, Self-Cooled, Single-Phase Distribution Transformers with Separable Insulated High-Voltage Connectors: High Voltage (34 500 GrdY/19 920 Volts and Below) and Low-Voltage (240/120 Volts; 167 kVA and Smaller)
This standard covers certain electrical, dimensional, and mechanical characteristics, and takes into consideration certain safety features of single-phase, 60-Hz, mineral-oil-immersed, self-cooled,...
C57.12.25-1990
January 1, 1990
American National Standard for Transformers - Pad-Mounted, Compartmental-Type, Self-Cooled, Single-Phase Distribution Transformers With Separable Insulated High-Voltage Connectors; High Voltage, 34 500 Grdy/ 19 920 Volts and Below; Low Voltage, 240/120 Volts; 167 kVa and Smaller Requirements
A description is not available for this item.