Society of Motion Picture and Television Engineers - RP 21:2015
Dimensions of 35-mm and 70-mm Motion-Picture Rewind Spindles
active
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 9 April 2015 |
| Status: | active |
| Page(s): | 1 - 5 |
| ICS Code (Other standards related to cinematography): | 37.060.99 |
| ISBN (Online): | 978-1-61482-861-7 |
| DOI: | 10.5594/SMPTE.RP21.2015 |
Standard:
This practice specifies the dimensions of 5/16-in and 1/2-in spindles for both 35-mm and 70-mm motion-picture rewinds.
Document History
RP 21:2015
April 9, 2015
Dimensions of 35-mm and 70-mm Motion-Picture Rewind Spindles
This practice specifies the dimensions of 5/16-in and 1/2-in spindles for both 35-mm and 70-mm motion-picture rewinds.
January 1, 2004
Dimensions of 35- and 70-mm Motion-Picture Rewind Spindles
This practice specifies the dimensions of 5/16-in and 1/2-in spindles for both 35-mm and 70-mm motion-picture rewinds.
October 2, 1997
For Video Recording — 3/4-in Type E Helical Scan — Records
This standard specifies the location of the edges of the video, audio, and tracking-control records and the mechanical separation of the simultaneously recorded information of the video and audio...
January 1, 1997
Nomenclature for Television Digital Recording of 19-mm Type D-1 Component and Type D-2 Composite Formats
This guideline explains terms as used in the documents defining the D-1 and D-2 digital television recording formats.
November 30, 1976
IEEE General Requirements and Test Procedure for Outdoor Apparatus Bushings
This standard applies to outdoor power class apparatus bushings which have basic impulse insulation levels of 100 kV and above for use as components of oil-filled transformers, oil-filled reactors,...
July 31, 1964
American Standards Requirements and Test Code for Outdoor Apparatus Bushings
This standard covers the following: electrical requirements for outdoor power apparatus bushings having basic impulse insulation levels 110 through 1300 kilovolts. Mechanical requirements for the...
May 31, 1942
AIEE Standards for Apparatus Bushings and Proposed Test Code for Apparatus Bushings
These standards specifically cover the following types of bushings (a) Outdoor bushings for large apparatus. (b) Cover type bushings for small apparatus. (c) Indoor bushings for all types of...
February 28, 1941
AIEE Apparatus Bushings and Proposed Test Code
This test code pertains to tests on apparatus bushings themselves apart from tests on the assembled apparatus.