Society of Motion Picture and Television Engineers - RP 91:2014
Specifications for 70-mm Projector Alignment and Screen Image Quality Test Film
active
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 29 December 2014 |
| Status: | active |
| Page(s): | 1 - 10 |
| ICS Code (Cinematography in general): | 37.060.01 |
| ICS Code (Motion picture films. Cartridges): | 37.060.20 |
| ISBN (Online): | 978-1-61482-837-2 |
| DOI: | 10.5594/SMPTE.RP91.2014 |
Standard:
This practice specifies a test film for quantitative measurements of 70-mm projector alignment and screen image quality. This practice also describes the artwork and dimensions for a test chart to... View More
Document History
RP 91:2014
December 29, 2014
Specifications for 70-mm Projector Alignment and Screen Image Quality Test Film
This practice specifies a test film for quantitative measurements of 70-mm projector alignment and screen image quality. This practice also describes the artwork and dimensions for a test chart to be...
January 1, 2002
Specifications for 70-mm Projector Alignment and Screen Image Quality Test Film
(1.1) This practice specifies a test film for quantitative measurements of 70-mm projector alignment and screen image quality. (1.2) This practice also describes the artwork and dimensions for a test...
August 7, 1973
IEEE Graphic Symbols for Logic Diagrams (Two State Devices)
This standard establishes the graphic symbols for use in the preparation of logic diagrams representing logic functions implemented with two-state devices. The primary purpose of this standard is to...
September 26, 1962
AIEE Graphic Symbols for Logic Diagrams
This Standard represents the progress made to date in evolving graphical symbols for use in preparation of logic diagrams for systems of binary-state devices. The Standard contains two alternate but...