Society of Motion Picture and Television Engineers - RP 91:2002

Specifications for 70-mm Projector Alignment and Screen Image Quality Test Film

superseded - Superseded by
Buy Now
Organization: Society of Motion Picture and Television Engineers
Publication Date: 1 January 2002
Status: superseded
Page(s): 1 - 5
ICS Code (Cinematography in general): 37.060.01
ICS Code (Motion picture films. Cartridges): 37.060.20
ISBN (Electronic): 978-1-61482-122-9
DOI: 10.5594/SMPTE.RP91.2002
Standard:

(1.1) This practice specifies a test film for quantitative measurements of 70-mm projector alignment and screen image quality. (1.2) This practice also describes the artwork and dimensions for a... View More

Document History

December 29, 2014
Specifications for 70-mm Projector Alignment and Screen Image Quality Test Film
This practice specifies a test film for quantitative measurements of 70-mm projector alignment and screen image quality. This practice also describes the artwork and dimensions for a test chart to be...
RP 91:2002
January 1, 2002
Specifications for 70-mm Projector Alignment and Screen Image Quality Test Film
(1.1) This practice specifies a test film for quantitative measurements of 70-mm projector alignment and screen image quality. (1.2) This practice also describes the artwork and dimensions for a test...
August 7, 1973
IEEE Graphic Symbols for Logic Diagrams (Two State Devices)
This standard establishes the graphic symbols for use in the preparation of logic diagrams representing logic functions implemented with two-state devices. The primary purpose of this standard is to...
September 26, 1962
AIEE Graphic Symbols for Logic Diagrams
This Standard represents the progress made to date in evolving graphical symbols for use in preparation of logic diagrams for systems of binary-state devices. The Standard contains two alternate but...
Advertisement